ZEN TVS 5000W 22V UNI DO-214AB T
ZEN TVS 5000W 22V UNI DO-214AB T
ZEN TVS 5000W 22V UNI DO-214AB T
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SZ5KASMC22AT3GDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 35.5 volts |