The SZ5KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ5KASMC series is supplied in the cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0
TVS DIODE 18VWM 29.2VC SMC
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ5KASMC18CAT3G | 18-SZ5KASMC18CAT3GTR-ND |
| Product Name | Automotive Grade Surface Mount 5000 W in DO-214AB | TVS Diodes |
| PD | 5.00E6 milliwatts | |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts |