The SZ3KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ3KASMC series is supplied in the Littelfuse exclusive, cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 3000 W @ 1 ms Working peak reverse voltage range − 5.0 V to 78 V for unidirectional Standard zener breakdown voltage range − 6.4 V to 95.8 V for uni-directional Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability VVBR@ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT: Temperature coefficient, typical value is 0.1%)
TVS DIODE 30VWM 48.4VC SMC
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ3KASMC30AT3G | 18-SZ3KASMC30AT3GTR-ND |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 48.4 volts |