Littelfuse, Inc. Transient Voltage Suppressor, Unidirectional, 1500 Watt SZ1SMC90AT3G

Description
The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically
Request a Quote Datasheet
Description
The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor, Unidirectional, 1500 Watt - SZ1SMC90AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Transient Voltage Suppressor, Unidirectional, 1500 Watt
SZ1SMC90AT3G
Transient Voltage Suppressor, Unidirectional, 1500 Watt SZ1SMC90AT3G
The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically

The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically

Supplier's Site Datasheet
TVS Diodes - 18-SZ1SMC90AT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 90VWM 146VC SMC

TVS DIODE 90VWM 146VC SMC

Buy Now Datasheet
TVS Diodes - 18-SZ1SMC90AT3GTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 90VWM 146VC SMC

TVS DIODE 90VWM 146VC SMC

Buy Now Datasheet
TVS Diodes - 18-SZ1SMC90AT3GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 90VWM 146VC SMC

TVS DIODE 90VWM 146VC SMC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMC90AT3G 18-SZ1SMC90AT3GDKR-ND
Product Name Transient Voltage Suppressor, Unidirectional, 1500 Watt TVS Diodes
PD 1.50E6 milliwatts
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details