The SZ1SMC70AT3G is a unidirectional transient voltage suppressor in a DO-214AB package, designed to protect voltage-sensitive components from high-energy transients. It has a working peak reverse voltage of 70 V, a minimum breakdown voltage of 77.8 V, a maximum breakdown voltage of 86.0 V, and a maximum clamp voltage of 113.0 V at a peak pulse current of 13.3 A. It offers a peak power dissipation of 1500 W at 1 ms, a response time typically under 1 ns, and maximum leakage current of less than 5 µA above 10 V. The device is UL recognized to UL 497B, AEC-Q101 qualified, and meets IEC 61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact).
The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically
Trans Voltage Suppressor Diode, Product overview: SZ1SMC70AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMC70AT3G can be used for catalog matching and distributor lookup.
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1035476-SZ1SMC70AT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZ1SMC
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SZ1SMC70AT3GTR
TVS DIODE 70VWM 113VC SMC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMC70AT3G | 144-SZ1SMC70AT3G | 18-SZ1SMC70AT3GTR-ND | 1035476-SZ1SMC70AT3G | SZ1SMC70AT3G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 1500 Watt | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |