The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Manufacturer: Littelfuse Inc.
Win Source Part Number: 935845-SZ1SMC26AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1SMC
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11587CT, F11587TR, -SZ1SMC26AT3G, F11587DKR, SZ1SMC26AT3G-ND
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC
Trans Voltage Suppressor Diode, 1500W, 26V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: SZ1SMC26AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMC26AT3G can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 26V, SMC; Product Range:SZ1SMC Series; TVS Polarity:Unidirectio
TVS DIODE 26VWM 42.1VC SMC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMC26AT3G | 935845-SZ1SMC26AT3G | F11587TR-ND | 144-SZ1SMC26AT3G | 34AC6392 | SZ1SMC26AT3G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 1500 Watt | TVS - TVS - Diodes - SZ1SMC26AT3G | TVS Diodes | 1500W 26V TVS Protection Diode | Tvs Diode, Unidir, 26V, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 1.50E6 milliwatts | |||||
| Package | SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | Single |