The SZ1SMC17AT3G is a unidirectional transient voltage suppressor diode in the DO-214AB package, designed to protect voltage-sensitive components from high-energy transients. It has a working peak reverse voltage of 17 V, a minimum breakdown voltage of 18.9 V, a maximum breakdown voltage of 20.9 V, and a maximum clamp voltage of 27.6 V at a peak pulse current of 53.3 A. It offers a response time of typically less than 1 ns, with leakage current less than 5 µA above 10 V and a peak pulse power rating of 1500 W at 1 ms. The device is UL recognized to UL 497B, AEC-Q101 qualified, and meets IEC 61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact). It operates within a junction temperature range of -65°C to +175°C.
The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Trans Voltage Suppressor Diode, Product overview: SZ1SMC17AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMC17AT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300822-SZ1SMC17AT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SZ1SMC17AT3G,-SZ1SMC
Base Product Number: 1SMC
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 17VWM 27.6VC SMC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMC17AT3G | 144-SZ1SMC17AT3G | 1300822-SZ1SMC17AT3G | F11583DKR-ND | SZ1SMC17AT3G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 1500 Watt | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC |