The SZ1SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMC series is supplied in the cost-effective, highly reliable DO-214AB package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 78 V Standard Zener Breakdown Voltage Range − 6.4 V to 95.8 V Peak Power − 1500 W @1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V UL Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 15VWM 24.4VC SMC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMC15AT3G | 18-SZ1SMC15AT3GTR-ND | SZ1SMC15AT3G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 1500 Watt | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| PD | 1.50E6 milliwatts | ||
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts |