The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 8.5VWM 14.4VC SMB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMB8.5AT3G | 18-SZ1SMB8.5AT3GTR-ND | SZ1SMB8.5AT3G |
| Product Name | 600W in SMB Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 8.5 volts | ||
| VBR | 9.44 to 10.4 volts | 9.44 volts | 9.44 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |