Littelfuse, Inc. 600W in SMB Package SZ1SMB75CAT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB75CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB75CAT3G
600W in SMB Package SZ1SMB75CAT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
Singapore, Singapore
600W 75V TVS Protection Diode
144-SZ1SMB75CAT3G
600W 75V TVS Protection Diode 144-SZ1SMB75CAT3G
Trans Voltage Suppressor Diode, 600W, 75V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB75CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB75CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 75V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB75CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB75CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1035477-SZ1SMB75CAT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035477-SZ1SMB75CAT3G
Circuit Protection - TVS - Diodes 1035477-SZ1SMB75CAT3G
Win Source Part Number: 1035477-SZ1SMB75CAT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 75V Voltage - Breakdown (Min): 83.3V Voltage - Clamping (Max) @ Ipp: 121V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 125pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.9A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F11580TR,-SZ1SMB75CA T3G,F11580DKR,SZ1SMB 75CAT3G-ND,F11580CT

Win Source Part Number: 1035477-SZ1SMB75CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 125pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11580TR,-SZ1SMB75CAT3G,F11580DKR,SZ1SMB75CAT3G-ND,F11580CT

Buy Now Datasheet
TVS Diodes - F11580DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11580DKR-ND
TVS Diodes F11580DKR-ND
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11580TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11580TR-ND
TVS Diodes F11580TR-ND
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11580CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11580CT-ND
TVS Diodes F11580CT-ND
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SZ1SMB75CAT3G
TVS Diodes / ESD Suppressors SZ1SMB75CAT3G
TVS Diodes / ESD Suppressors 75V 600W BI-DIR SZ1SMB AEC-Q101

TVS Diodes / ESD Suppressors 75V 600W BI-DIR SZ1SMB AEC-Q101

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB75CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB75CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB75CAT3G
TVS DIODE 75VWM 121VC SMB

TVS DIODE 75VWM 121VC SMB

Supplier's Site
Tvs Diode, Bidir, 75V, Smb; Product Range Littelfuse - 27AK1612 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 75V, Smb; Product Range Littelfuse
27AK1612
Tvs Diode, Bidir, 75V, Smb; Product Range Littelfuse 27AK1612
TVS DIODE, BIDIR, 75V, SMB; Product Range:SZ1SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:75V; Clamping Voltage Max:121V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:83.3V RoHS Compliant: Yes

TVS DIODE, BIDIR, 75V, SMB; Product Range:SZ1SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:75V; Clamping Voltage Max:121V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:83.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB75CAT3G 144-SZ1SMB75CAT3G 1035477-SZ1SMB75CAT3G F11580DKR-ND SZ1SMB75CAT3G SZ1SMB75CAT3G 27AK1612
Product Name 600W in SMB Package 600W 75V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 75V, Smb; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 75 volts
VBR 83.3 to 92.07 volts 83.3 volts 83.3 volts 83.3 volts 83.3 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data