Littelfuse, Inc. 600W in SMB Package SZ1SMB36CAT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB36CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB36CAT3G
600W in SMB Package SZ1SMB36CAT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
TVS Diodes - SZ1SMB36CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZ1SMB36CAT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZ1SMB36CAT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - SZ1SMB36CAT3G - 1002644-SZ1SMB36CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMB36CAT3G
1002644-SZ1SMB36CAT3G
TVS - TVS - Diodes - SZ1SMB36CAT3G 1002644-SZ1SMB36CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002644-SZ1SMB36CAT3 G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 245pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002644-SZ1SMB36CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 245pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 10.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 7864646P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7864646P
TVS Diodes 7864646P
Littelfuse SZ1SMB36CAT3G TVS Diode

Littelfuse SZ1SMB36CAT3G TVS Diode

Supplier's Site
TVS Diodes - 7864646 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7864646
TVS Diodes 7864646
Littelfuse SZ1SMB36CAT3G TVS Diode

Littelfuse SZ1SMB36CAT3G TVS Diode

Supplier's Site
TVS Diodes - 1629657 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1629657
TVS Diodes 1629657
Littelfuse SZ1SMB36CAT3G TVS Diode

Littelfuse SZ1SMB36CAT3G TVS Diode

Supplier's Site
Singapore, Singapore
600W 36V TVS Protection Diode
144-SZ1SMB36CAT3G
600W 36V TVS Protection Diode 144-SZ1SMB36CAT3G
Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB36CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB36CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB36CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB36CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB36CAT3G
TVS DIODE 36VWM 58.1VC SMB

TVS DIODE 36VWM 58.1VC SMB

Supplier's Site
TVS Diodes SZ1SMB36CAT3G
TVS DIODE 36VWM 58.1VC SMB

TVS DIODE 36VWM 58.1VC SMB

Supplier's Site Datasheet
In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA - 461-SZ1SMB36CAT3G - Utmel Electronic Limited
Hong Kong, China
In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA
461-SZ1SMB36CAT3G
In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA 461-SZ1SMB36CAT3G
In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA

In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA

Supplier's Site
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse - 67AH3271 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse
67AH3271
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse 67AH3271
TVS DIODE, BIDIR, 36V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 36V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site
Zen Tvs 600W 36V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse - 51AK5736 - Newark, An Avnet Company
Chicago, IL, United States
Zen Tvs 600W 36V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
51AK5736
Zen Tvs 600W 36V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse 51AK5736
Zen TVS 600W 36V BI DO-214AA TR13 / TR RoHS Compliant: Yes

Zen TVS 600W 36V BI DO-214AA TR13 / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB36CAT3G SZ1SMB36CAT3GOSTR-ND 1002644-SZ1SMB36CAT3G 7864646P 7864646 144-SZ1SMB36CAT3G SZ1SMB36CAT3G SZ1SMB36CAT3G 461-SZ1SMB36CAT3G 67AH3271
Product Name 600W in SMB Package TVS Diodes TVS - TVS - Diodes - SZ1SMB36CAT3G TVS Diodes TVS Diodes 600W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes In a Pack of 10, Littelfuse SZ1SMB36CAT3G, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 36 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts 40 volts
PD 600000 milliwatts
Configuration Single Single Single Single
Unlock Full Specs
to access all available technical data