The SZ1SMB36AT3G is a unidirectional transient voltage suppressor diode with a working peak reverse voltage of 36 V and a breakdown voltage range of 40.00 to 44.20 V at 1 mA. It provides a maximum clamping voltage of 58.1 V at a peak pulse current of 10.3 A, with a peak power dissipation of 600 W for a 10/1000 µs pulse. It features a maximum reverse leakage current of 5.0 µA at rated voltage, a response time of less than 1.0 ns, and an ESD rating exceeding 16 kV per the Human Body Model. The device is packaged in the DO-214AA (SMB) surface-mount format and is AEC-Q101 qualified with PPAP capability for automotive use.
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Win Source Part Number: 1146991-SZ1SMB36AT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 470pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11561DKR,SZ1SMB36AT
Base Product Number: 1SMB
Trans Voltage Suppressor Diode, Product overview: SZ1SMB36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB36AT3G can be used for catalog matching and distributor lookup.
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 36VWM 58.1VC SMB
TVS Diodes / ESD Suppressors 36V 600W UNI-DIR SZ1SMB AEC-Q101
TVS DIODE, 600W, 36V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
Zen TVS 600W 36V UNI DO-214AA TR13 / TR RoHS Compliant: Yes
TVS DIODE 36VWM 58.1VC SMB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMB36AT3G | 1146991-SZ1SMB36AT3G | 144-SZ1SMB36AT3G | F11561TR-ND | SZ1SMB36AT3G | SZ1SMB36AT3G | 54AH3812 | SZ1SMB36AT3G |
| Product Name | 600W in SMB Package | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 36V, Unidir, Do-214Aa Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 36 volts | |||||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | |||
| PD | 600000 milliwatts | |||||||
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB | DO-214AA-2 | SMB; DO-214AA, SMB |