Littelfuse, Inc. 600W in SMB Package SZ1SMB33CAT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB33CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB33CAT3G
600W in SMB Package SZ1SMB33CAT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
TVS Diodes - SZ1SMB33CAT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZ1SMB33CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZ1SMB33CAT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 33V TVS Protection Diode
144-SZ1SMB33CAT3G
600W 33V TVS Protection Diode 144-SZ1SMB33CAT3G
TVS Diode, 600W, 33V, Bidirectional, Silicon, SMB Product overview: SZ1SMB33CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB33CAT3G can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 33V, Bidirectional, Silicon, SMB Product overview: SZ1SMB33CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB33CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMB33CAT3G - 898737-SZ1SMB33CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMB33CAT3G
898737-SZ1SMB33CAT3G
TVS - TVS - Diodes - SZ1SMB33CAT3G 898737-SZ1SMB33CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 898737-SZ1SMB33CAT3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 1SMB Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.10.0080 Other Part Number: SZ1SMB33CAT3GOSTR, SZ1SMB33CAT3G-ND, SZ1SMB33CAT3GOSDKR, SZ1SMB33CAT3GOSCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 898737-SZ1SMB33CAT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1SMB
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.10.0080
Other Part Number: SZ1SMB33CAT3GOSTR, SZ1SMB33CAT3G-ND, SZ1SMB33CAT3GOSDKR, SZ1SMB33CAT3GOSCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB33CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB33CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB33CAT3G
TVS DIODE 33VWM 53.3VC SMB

TVS DIODE 33VWM 53.3VC SMB

Supplier's Site
Tvs Diode, Bidir, 33V, Do-214Aa Rohs Compliant Littelfuse - 67AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33V, Do-214Aa Rohs Compliant Littelfuse
67AH3270
Tvs Diode, Bidir, 33V, Do-214Aa Rohs Compliant Littelfuse 67AH3270
TVS DIODE, BIDIR, 33V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 33V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site
Zen Tvs 600W 33V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse - 51AK5734 - Newark, An Avnet Company
Chicago, IL, United States
Zen Tvs 600W 33V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
51AK5734
Zen Tvs 600W 33V Bi Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse 51AK5734
Zen TVS 600W 33V BI DO-214AA TR13 / TR RoHS Compliant: Yes

Zen TVS 600W 33V BI DO-214AA TR13 / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB33CAT3G SZ1SMB33CAT3GOSDKR-ND 144-SZ1SMB33CAT3G 898737-SZ1SMB33CAT3G SZ1SMB33CAT3G 67AH3270
Product Name 600W in SMB Package TVS Diodes 600W 33V TVS Protection Diode TVS - TVS - Diodes - SZ1SMB33CAT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 33V, Do-214Aa Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 33 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data