The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Trans Voltage Suppressor Diode, Product overview: SZ1SMB33AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB33AT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 935832-SZ1SMB33AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1SMB
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11560TR, -SZ1SMB33AT3G, F11560DKR, SZ1SMB33AT3G-ND, F11560CT
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, UNIDIR, 33V, SMB; Product Range:SZ1SMB Series; TVS Polarity:Unidirectio
TVS DIODE 33VWM 53.3VC SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMB33AT3G | 144-SZ1SMB33AT3G | 935832-SZ1SMB33AT3G | F11560CT-ND | 27AK1607 | SZ1SMB33AT3G |
| Product Name | 600W in SMB Package | TVS Protection Diode | TVS - TVS - Diodes - SZ1SMB33AT3G | TVS Diodes | Tvs Diode, Unidir, 33V, Smb; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 33 volts | |||||
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | ||
| PD | 600000 milliwatts | |||||
| Configuration | Single | Single |