Littelfuse, Inc. Electronic Wholesale - SZ1SMB28AT3G SZ1SMB28AT3G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263277-SZ1SMB28AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.1V Voltage - Clamping (Maximum) at Ipp: 45.4V Capacitance at Frequency: 590pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263277-SZ1SMB28AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.1V Voltage - Clamping (Maximum) at Ipp: 45.4V Capacitance at Frequency: 590pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SZ1SMB28AT3G - 1263277-SZ1SMB28AT3G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SZ1SMB28AT3G
1263277-SZ1SMB28AT3G
Electronic Wholesale - SZ1SMB28AT3G 1263277-SZ1SMB28AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263277-SZ1SMB28AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.1V Voltage - Clamping (Maximum) at Ipp: 45.4V Capacitance at Frequency: 590pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1263277-SZ1SMB28AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 13.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 28V
Voltage - Breakdown (Minimum): 31.1V
Voltage - Clamping (Maximum) at Ipp: 45.4V
Capacitance at Frequency: 590pF at 1MHz

Buy Now
Zen Tvs 600W 28V Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse - 34AC6362 - Newark, An Avnet Company
Chicago, IL, United States
Zen Tvs 600W 28V Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
34AC6362
Zen Tvs 600W 28V Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse 34AC6362
Zen TVS 600W 28V UNI DO-214AA TR13 / TR RoHS Compliant: Yes

Zen TVS 600W 28V UNI DO-214AA TR13 / TR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1263277-SZ1SMB28AT3G 34AC6362
Product Name Electronic Wholesale - SZ1SMB28AT3G Zen Tvs 600W 28V Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details