Littelfuse, Inc. 600W in SMB Package SZ1SMB18CAT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZ1SMB18CAT3G is a bidirectional TVS diode in a DO-214AA package designed to protect voltage-sensitive components from high-energy transients, with a working peak reverse voltage of 18 V and a breakdown voltage range of 20.0 V to 22.1 V. It clamps at 29.2 V under a 20.5 A peak pulse current, has a maximum reverse leakage current of 5.0 µA at 18 V, and offers a typical junction capacitance of 870 pF at 0 V bias and 1 MHz. The device meets AEC-Q101 qualification and PPAP requirements for automotive applications, supports ESD protection per IEC 61000-4-2 (30 kV air, 30 kV contact), and has a response time of typically 1.0 ns. It is rated for 600 W peak pulse power at 1 ms and operates from -65 °C to +175 °C.

Datasheet Summary
Powered by GS/AI

The SZ1SMB18CAT3G is a bidirectional TVS diode in a DO-214AA package designed to protect voltage-sensitive components from high-energy transients, with a working peak reverse voltage of 18 V and a breakdown voltage range of 20.0 V to 22.1 V. It clamps at 29.2 V under a 20.5 A peak pulse current, has a maximum reverse leakage current of 5.0 µA at 18 V, and offers a typical junction capacitance of 870 pF at 0 V bias and 1 MHz. The device meets AEC-Q101 qualification and PPAP requirements for automotive applications, supports ESD protection per IEC 61000-4-2 (30 kV air, 30 kV contact), and has a response time of typically 1.0 ns. It is rated for 600 W peak pulse power at 1 ms and operates from -65 °C to +175 °C.

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB18CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB18CAT3G
600W in SMB Package SZ1SMB18CAT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
TVS Diodes - F11551DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11551DKR-ND
TVS Diodes F11551DKR-ND
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11551CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11551CT-ND
TVS Diodes F11551CT-ND
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11551TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11551TR-ND
TVS Diodes F11551TR-ND
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - SZ1SMB18CAT3G - 935829-SZ1SMB18CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMB18CAT3G
935829-SZ1SMB18CAT3G
TVS - TVS - Diodes - SZ1SMB18CAT3G 935829-SZ1SMB18CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 935829-SZ1SMB18CAT3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.10.0080 Other Part Number: F11551DKR, F11551CT, -SZ1SMB18CAT3G, F11551TR, SZ1SMB18CAT3G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935829-SZ1SMB18CAT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11551DKR, F11551CT, -SZ1SMB18CAT3G, F11551TR, SZ1SMB18CAT3G-ND

Buy Now Datasheet
Singapore, Singapore
600W 18V TVS Protection Diode
144-SZ1SMB18CAT3G
600W 18V TVS Protection Diode 144-SZ1SMB18CAT3G
Trans Voltage Suppressor Diode, 600W, 18V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB18CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB18CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 18V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB18CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB18CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SZ1SMB18CAT3G
TVS Diodes / ESD Suppressors SZ1SMB18CAT3G
TVS Diodes / ESD Suppressors 18V 600W BI-DIR SZ1SMB AEC-Q101

TVS Diodes / ESD Suppressors 18V 600W BI-DIR SZ1SMB AEC-Q101

Buy Now Datasheet
Tvs Diode, Bidir, 18V, Do-214Aa Rohs Compliant Littelfuse - 29AK8338 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 18V, Do-214Aa Rohs Compliant Littelfuse
29AK8338
Tvs Diode, Bidir, 18V, Do-214Aa Rohs Compliant Littelfuse 29AK8338
TVS DIODE, BIDIR, 18V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 18V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB18CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB18CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB18CAT3G
TVS DIODE 18VWM 29.2VC SMB

TVS DIODE 18VWM 29.2VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB18CAT3G F11551DKR-ND 935829-SZ1SMB18CAT3G 144-SZ1SMB18CAT3G SZ1SMB18CAT3G 29AK8338 SZ1SMB18CAT3G
Product Name 600W in SMB Package TVS Diodes TVS - TVS - Diodes - SZ1SMB18CAT3G 600W 18V TVS Protection Diode TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 18V, Do-214Aa Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VR 18 volts
VBR 20 to 22.1 volts 20 volts 20 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data