Littelfuse, Inc. 600W in SMB Package SZ1SMB15CAT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB15CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB15CAT3G
600W in SMB Package SZ1SMB15CAT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
TVS Diodes - F11544CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11544CT-ND
TVS Diodes F11544CT-ND
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11544DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11544DKR-ND
TVS Diodes F11544DKR-ND
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11544TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11544TR-ND
TVS Diodes F11544TR-ND
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 15V TVS Protection Diode
144-SZ1SMB15CAT3G
600W 15V TVS Protection Diode 144-SZ1SMB15CAT3G
Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB15CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB15CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB15CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB15CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1035438-SZ1SMB15CAT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035438-SZ1SMB15CAT3G
Circuit Protection - TVS - Diodes 1035438-SZ1SMB15CAT3G
Win Source Part Number: 1035438-SZ1SMB15CAT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 555pF @ 1MHz Current - Peak Pulse (10/1000µs): 24A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMBJ15CA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F11544CT,F11544TR,F1 1544DKR,SZ1SMB15CAT3 G-ND,-SZ1SMB15CAT3G Base Product Number: 1SMB

Win Source Part Number: 1035438-SZ1SMB15CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 555pF @ 1MHz
Current - Peak Pulse (10/1000µs): 24A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMBJ15CA;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11544CT,F11544TR,F11544DKR,SZ1SMB15CAT3G-ND,-SZ1SMB15CAT3G
Base Product Number: 1SMB

Buy Now Datasheet
Tvs Diode, Aec-Q101, 15V, Do-214Aa-2; Product Range Littelfuse - 02AC3926 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 15V, Do-214Aa-2; Product Range Littelfuse
02AC3926
Tvs Diode, Aec-Q101, 15V, Do-214Aa-2; Product Range Littelfuse 02AC3926
TVS DIODE, AEC-Q101, 15V, DO-214AA-2; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:16.7V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 15V, DO-214AA-2; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:16.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 15V 24.4V SMB - 461-SZ1SMB15CAT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 24.4V SMB
461-SZ1SMB15CAT3G
TVS DIODE 15V 24.4V SMB 461-SZ1SMB15CAT3G
TVS DIODE 15V 24.4V SMB

TVS DIODE 15V 24.4V SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB15CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB15CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB15CAT3G
TVS DIODE 15VWM 24.4VC SMB

TVS DIODE 15VWM 24.4VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB15CAT3G F11544CT-ND 144-SZ1SMB15CAT3G 1035438-SZ1SMB15CAT3G 02AC3926 461-SZ1SMB15CAT3G SZ1SMB15CAT3G
Product Name 600W in SMB Package TVS Diodes 600W 15V TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, Aec-Q101, 15V, Do-214Aa-2; Product Range Littelfuse TVS DIODE 15V 24.4V SMB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 to ? volts 16.7 volts 16.7 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data