Littelfuse, Inc. 600W in SMB Package SZ1SMB12AT3G

Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote
Description
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZ1SMB series TVS diode, specifically part number 27AK1599, is designed for transient voltage suppression in various applications. It features a peak power dissipation of 600W at a pulse width of 1 ms and a reverse standoff voltage of 12V. The maximum clamping voltage is rated at 19.9V, making it suitable for protecting sensitive components from high voltage transients. This unidirectional diode operates within a temperature range of -65°C to +150°C and has a fast response time of less than 1 ns. It is compliant with AEC-Q101 standards, making it suitable for automotive applications. The device is packaged in a DO-214AA (SMB) case style and is RoHS compliant. Its low leakage current of less than 5.0 µA above 10V enhances its reliability in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The SZ1SMB series TVS diode, specifically part number 27AK1599, is designed for transient voltage suppression in various applications. It features a peak power dissipation of 600W at a pulse width of 1 ms and a reverse standoff voltage of 12V. The maximum clamping voltage is rated at 19.9V, making it suitable for protecting sensitive components from high voltage transients. This unidirectional diode operates within a temperature range of -65°C to +150°C and has a fast response time of less than 1 ns. It is compliant with AEC-Q101 standards, making it suitable for automotive applications. The device is packaged in a DO-214AA (SMB) case style and is RoHS compliant. Its low leakage current of less than 5.0 µA above 10V enhances its reliability in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZ1SMB12AT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZ1SMB12AT3G
600W in SMB Package SZ1SMB12AT3G
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)

Supplier's Site Datasheet
Singapore, Singapore
600W 12V TVS Protection Diode
144-SZ1SMB12AT3G
600W 12V TVS Protection Diode 144-SZ1SMB12AT3G
Trans Voltage Suppressor Diode, 600W, 12V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB12AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB12AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 12V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB12AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB12AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11537TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11537TR-ND
TVS Diodes F11537TR-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11537DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11537DKR-ND
TVS Diodes F11537DKR-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11537CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11537CT-ND
TVS Diodes F11537CT-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300824-SZ1SMB12AT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300824-SZ1SMB12AT3G
Circuit Protection - TVS - Diodes 1300824-SZ1SMB12AT3G
Win Source Part Number: 1300824-SZ1SMB12AT3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 1245pF @ 1MHz Current - Peak Pulse (10/1000µs): 30.2A Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F11537TR,F11537DKR,F 11537CT,-SZ1SMB12AT3 G,SZ1SMB12AT3G

Win Source Part Number: 1300824-SZ1SMB12AT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 1245pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11537TR,F11537DKR,F11537CT,-SZ1SMB12AT3G,SZ1SMB12AT3G

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMB12AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMB12AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMB12AT3G
TVS DIODE 12VWM 19.9VC SMB

TVS DIODE 12VWM 19.9VC SMB

Supplier's Site
TVS Diodes SZ1SMB12AT3G
TVS DIODE 12VWM 19.9VC SMB

TVS DIODE 12VWM 19.9VC SMB

Supplier's Site Datasheet
Tvs Diode, 600W, 12V, Unidir, Smb; Product Range Littelfuse - 27AK1599 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12V, Unidir, Smb; Product Range Littelfuse
27AK1599
Tvs Diode, 600W, 12V, Unidir, Smb; Product Range Littelfuse 27AK1599
TVS DIODE, 600W, 12V, UNIDIR, SMB; Product Range:SZ1SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 600W, 12V, UNIDIR, SMB; Product Range:SZ1SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMB12AT3G 144-SZ1SMB12AT3G F11537TR-ND 1300824-SZ1SMB12AT3G SZ1SMB12AT3G SZ1SMB12AT3G 27AK1599
Product Name 600W in SMB Package 600W 12V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 600W, 12V, Unidir, Smb; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data