Littelfuse, Inc. 400W in SMA Package SZ1SMA78CAT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA78CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA78CAT3G
400W in SMA Package SZ1SMA78CAT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS Protection Diode - 144-SZ1SMA78CAT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZ1SMA78CAT3G
TVS Protection Diode 144-SZ1SMA78CAT3G
Trans Voltage Suppressor Diode, Product overview: SZ1SMA78CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA78CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SZ1SMA78CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA78CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1035429-SZ1SMA78CAT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035429-SZ1SMA78CAT3G
Circuit Protection - TVS - Diodes 1035429-SZ1SMA78CAT3G
Win Source Part Number: 1035429-SZ1SMA78CAT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SZ1SMA Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 86.7V Voltage - Clamping (Max) @ Ipp: 126V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SZ1SMA78CAT3GTR

Win Source Part Number: 1035429-SZ1SMA78CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZ1SMA
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 86.7V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SZ1SMA78CAT3GTR

Buy Now Datasheet
TVS Diodes - 18-SZ1SMA78CAT3GTR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA

126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA78CAT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA78CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA78CAT3G
TVS DIODE 78VWM 126VC SMA TR

TVS DIODE 78VWM 126VC SMA TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA78CAT3G 144-SZ1SMA78CAT3G 1035429-SZ1SMA78CAT3G 18-SZ1SMA78CAT3GTR-ND SZ1SMA78CAT3G
Product Name 400W in SMA Package TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data