The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Trans Voltage Suppressor Diode, Product overview: SZ1SMA70CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA70CAT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035427-SZ1SMA70CAT3
Clamping Voltage: 113 V
Peak Pulse Current: 3.5 A
Reverse Voltage: 70 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Reverse Leakage Current: 2.5 µA
Min Breakdown Voltage: 77.8 V
Peak Pulse Power: 400 W
Test Current: 1 mA
Max Breakdown Voltage: 85.99 V
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 70VWM 113VC SMA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA70CAT3G | 144-SZ1SMA70CAT3G | 1035427-SZ1SMA70CAT3G | F11533CT-ND | SZ1SMA70CAT3G |
| Product Name | 400W in SMA Package | TVS Protection Diode | TVS - TVS - Diodes - SZ1SMA70CAT3G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400000 milliwatts | ||||
| Configuration | Single | Single | |||
| VC | 113 volts | 113 volts | 113 volts | ||
| VBR | 85.99 volts | 77.8 volts | 77.8 volts |