The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
ZEN TVS 400W 60V UNI DO-214AC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA60AT3G | 18-SZ1SMA60AT3GCT-ND | SZ1SMA60AT3G |
| Product Name | 400W in SMA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | ||
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts |