Littelfuse, Inc. Low Power SCR up to 1200V SV6050NA2RP

Description
This SVxx50xAx high temperature SCR series is ideal for unidirectional switch applications such as phase controls, motor speed controls, Solid State Relays, and inrush current controllers. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5 V potential. Halogen-free and RoHS compliant 150 °C maximum junction temperature High dv/dt performance up to 1 kV/μs Surge capability up to 550 A at 60 Hz half cycle AEC-Q101 qualified
Datasheet
Description
This SVxx50xAx high temperature SCR series is ideal for unidirectional switch applications such as phase controls, motor speed controls, Solid State Relays, and inrush current controllers. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5 V potential. Halogen-free and RoHS compliant 150 °C maximum junction temperature High dv/dt performance up to 1 kV/μs Surge capability up to 550 A at 60 Hz half cycle AEC-Q101 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV6050NA2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV6050NA2RP
Low Power SCR up to 1200V SV6050NA2RP
This SVxx50xAx high temperature SCR series is ideal for unidirectional switch applications such as phase controls, motor speed controls, Solid State Relays, and inrush current controllers. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5 V potential. Halogen-free and RoHS compliant 150 °C maximum junction temperature High dv/dt performance up to 1 kV/μs Surge capability up to 550 A at 60 Hz half cycle AEC-Q101 qualified

This SVxx50xAx high temperature SCR series is ideal for unidirectional switch applications such as phase controls, motor speed controls, Solid State Relays, and inrush current controllers. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5 V potential. Halogen-free and RoHS compliant 150 °C maximum junction temperature High dv/dt performance up to 1 kV/μs Surge capability up to 550 A at 60 Hz half cycle AEC-Q101 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SV6050NA2RP
Product Name Low Power SCR up to 1200V
VDRM 600 volts
IGT 15 mA
VGT 1.3 volts
Unlock Full Specs
to access all available technical data