Littelfuse, Inc. Low Power SCR up to 1200V SV6020N2Q

Description
This SVxx20xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300 A at 60 Hz half cycle High dv/dt performance
Datasheet
Description
This SVxx20xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300 A at 60 Hz half cycle High dv/dt performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV6020N2Q - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV6020N2Q
Low Power SCR up to 1200V SV6020N2Q
This SVxx20xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300 A at 60 Hz half cycle High dv/dt performance

This SVxx20xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300 A at 60 Hz half cycle High dv/dt performance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SV6020N2Q
Product Name Low Power SCR up to 1200V
VDRM 600 volts
IGT 10 mA
VGT 1 volts
Unlock Full Specs
to access all available technical data