Littelfuse, Inc. Low Power SCR up to 1200V SV6016D1

Description
This SV6016Dx high junction temperature SCR is ideal forunidirectional switches for phase control and generalswitching applications such as heating, motor controlcontrols, converters / rectifiers and capacitive dischargeignitions. Standard phase control SCRs are triggered with fewmilliamperes of current at less than 1.5V potential. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 200 A at 60 Hz half cycle
Datasheet
Description
This SV6016Dx high junction temperature SCR is ideal forunidirectional switches for phase control and generalswitching applications such as heating, motor controlcontrols, converters / rectifiers and capacitive dischargeignitions. Standard phase control SCRs are triggered with fewmilliamperes of current at less than 1.5V potential. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 200 A at 60 Hz half cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV6016D1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV6016D1
Low Power SCR up to 1200V SV6016D1
This SV6016Dx high junction temperature SCR is ideal forunidirectional switches for phase control and generalswitching applications such as heating, motor controlcontrols, converters / rectifiers and capacitive dischargeignitions. Standard phase control SCRs are triggered with fewmilliamperes of current at less than 1.5V potential. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 200 A at 60 Hz half cycle

This SV6016Dx high junction temperature SCR is ideal forunidirectional switches for phase control and generalswitching applications such as heating, motor controlcontrols, converters / rectifiers and capacitive dischargeignitions. Standard phase control SCRs are triggered with fewmilliamperes of current at less than 1.5V potential. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 200 A at 60 Hz half cycle

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SV6016D1
Product Name Low Power SCR up to 1200V
VDRM 600 volts
IGT 6 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data