Littelfuse, Inc. Low Power SCR up to 1200V SV6012N2Q

Description
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance
Datasheet
Description
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV6012N2Q - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV6012N2Q
Low Power SCR up to 1200V SV6012N2Q
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance

This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SV6012N2Q
Product Name Low Power SCR up to 1200V
VDRM 600 volts
IGT 10 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data