Littelfuse, Inc. Low Power SCR up to 1200V SV6012N1

Description
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance
Datasheet
Description
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV6012N1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV6012N1
Low Power SCR up to 1200V SV6012N1
This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance

This SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle High dv/dt performance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SV6012N1
Product Name Low Power SCR up to 1200V
VDRM 600 volts
IGT 6 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data