Littelfuse, Inc. Low Power SCR up to 1200V STP802U2SRP

Description
This 1.5 A Dual SCR part offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for Ground Fault Circuit Interrupter (GFCI) and Arc Fault Circuit Interrupter (AFCI), Residual Current Device (RCD) and Residual Current Circuit Breaker with Overload Protection (RCBO) applications. Glass-passivated junctions Surge capability up to 20 A Non-repetitive forward direction peak off-state voltage, VDSM, up to 1150 V Non-repetitive reverse blocking voltage, VRSM, up to 900 V High dv/dt noise immunity Sensitive gate for direct microprocessor interface Halogen-free and RoHS compliant
Datasheet
Description
This 1.5 A Dual SCR part offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for Ground Fault Circuit Interrupter (GFCI) and Arc Fault Circuit Interrupter (AFCI), Residual Current Device (RCD) and Residual Current Circuit Breaker with Overload Protection (RCBO) applications. Glass-passivated junctions Surge capability up to 20 A Non-repetitive forward direction peak off-state voltage, VDSM, up to 1150 V Non-repetitive reverse blocking voltage, VRSM, up to 900 V High dv/dt noise immunity Sensitive gate for direct microprocessor interface Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - STP802U2SRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
STP802U2SRP
Low Power SCR up to 1200V STP802U2SRP
This 1.5 A Dual SCR part offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for Ground Fault Circuit Interrupter (GFCI) and Arc Fault Circuit Interrupter (AFCI), Residual Current Device (RCD) and Residual Current Circuit Breaker with Overload Protection (RCBO) applications. Glass-passivated junctions Surge capability up to 20 A Non-repetitive forward direction peak off-state voltage, VDSM, up to 1150 V Non-repetitive reverse blocking voltage, VRSM, up to 900 V High dv/dt noise immunity Sensitive gate for direct microprocessor interface Halogen-free and RoHS compliant

This 1.5 A Dual SCR part offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for Ground Fault Circuit Interrupter (GFCI) and Arc Fault Circuit Interrupter (AFCI), Residual Current Device (RCD) and Residual Current Circuit Breaker with Overload Protection (RCBO) applications. Glass-passivated junctions Surge capability up to 20 A Non-repetitive forward direction peak off-state voltage, VDSM, up to 1150 V Non-repetitive reverse blocking voltage, VRSM, up to 900 V High dv/dt noise immunity Sensitive gate for direct microprocessor interface Halogen-free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number STP802U2SRP
Product Name Low Power SCR up to 1200V
VDRM 800 volts
Unlock Full Specs
to access all available technical data