Win Source Part Number: 1301633-ST8R003B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.200" (5.08mm)
Diameter: 0.625" (15.88mm)
R @ 25°C: 8 Ohms
Current - Steady State Max: 3 A
R @ Current: 280 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST8R003B
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1301633-ST8R003B |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |