Win Source Part Number: 1301634-ST5R007B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 0.925" (23.50mm)
R @ 25°C: 5 Ohms
Current - Steady State Max: 7 A
R @ Current: 70 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: ST5R007BRB,615-1053,
"Inrush Current Limiter 5 Ohms ±20% 7A 0.925"" (23.50mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1301634-ST5R007B | 615-1053-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |