Littelfuse, Inc. Inrush Current Limiters (ICL) ST40002B

Description
"Inrush Current Limiter 40 Ohms ±20% 2A 0.725"" (18.42mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 40 Ohms ±20% 2A 0.725"" (18.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 615-1100-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
615-1100-ND
Inrush Current Limiters (ICL) 615-1100-ND
"Inrush Current Limiter 40 Ohms ±20% 2A 0.725"" (18.42mm)"

"Inrush Current Limiter 40 Ohms ±20% 2A 0.725"" (18.42mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1197370-ST40002B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1197370-ST40002B
Circuit Protection - Inrush Current Limiters (ICL) 1197370-ST40002B
Win Source Part Number: 1197370-ST40002B Category: Circuit Protection>Inrush Current Limiters (ICL) Series: ST Package: Bulk Standard Package: 500 Tolerance: ±20% Lead Spacing: 0.310" (7.87mm) Diameter: 0.725" (18.42mm) R @ 25°C: 40 Ohms Current - Steady State Max: 2 A R @ Current: 600 mOhms ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1100,-1024-ST400 02B

Win Source Part Number: 1197370-ST40002B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 0.725" (18.42mm)
R @ 25°C: 40 Ohms
Current - Steady State Max: 2 A
R @ Current: 600 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1100,-1024-ST40002B

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - ST40002B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Inrush Current Limiters (ICL)
ST40002B
Circuit Protection - Inrush Current Limiters (ICL) ST40002B
ICL 40 OHM 20% 2A 18.42MM

ICL 40 OHM 20% 2A 18.42MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Current Limiting Diodes Current Limiting Diodes
Product Number 615-1100-ND 1197370-ST40002B ST40002B
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data