"Inrush Current Limiter 33 Ohms ±20% 500mA 0.449"" (11.40mm)"
Win Source Part Number: 1301635-ST33001D
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.200" (5.08mm)
Diameter: 0.449" (11.40mm)
R @ 25°C: 33 Ohms
Current - Steady State Max: 500 mA
R @ Current: 1.485 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST33001D
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | ST33001D-ND | 1301635-ST33001D |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |