"Inrush Current Limiter 30 Ohms ±20% 3A 0.700"" (17.78mm)"
Win Source Part Number: 1301636-ST30003B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.300" (7.62mm)
Diameter: 0.700" (17.78mm)
R @ 25°C: 30 Ohms
Current - Steady State Max: 3 A
R @ Current: 460 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST30003B
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | ST30003B-ND | 1301636-ST30003B |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |