Littelfuse, Inc. Inrush Current Limiters (ICL) ST2R510B

Description
"Inrush Current Limiter 2.5 Ohms ±20% 10A 1.201"" (30.50mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 2.5 Ohms ±20% 10A 1.201"" (30.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - ST2R510B-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
ST2R510B-ND
Inrush Current Limiters (ICL) ST2R510B-ND
"Inrush Current Limiter 2.5 Ohms ±20% 10A 1.201"" (30.50mm)"

"Inrush Current Limiter 2.5 Ohms ±20% 10A 1.201"" (30.50mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1301640-ST2R510B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1301640-ST2R510B
Circuit Protection - Inrush Current Limiters (ICL) 1301640-ST2R510B
Win Source Part Number: 1301640-ST2R510B Category: Circuit Protection>Inrush Current Limiters (ICL) Series: ST Package: Bulk Standard Package: 500 Tolerance: ±20% Lead Spacing: 0.310" (7.87mm) Diameter: 1.201" (30.50mm) R @ 25°C: 2.5 Ohms Current - Steady State Max: 10 A R @ Current: 40 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: Q4245538,ST2R510BRA, -1024-ST2R510B

Win Source Part Number: 1301640-ST2R510B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 1.201" (30.50mm)
R @ 25°C: 2.5 Ohms
Current - Steady State Max: 10 A
R @ Current: 40 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: Q4245538,ST2R510BRA,-1024-ST2R510B

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - ST2R510B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Inrush Current Limiters (ICL)
ST2R510B
Circuit Protection - Inrush Current Limiters (ICL) ST2R510B
ICL 2.5 OHM 20% 10A 30.5MM

ICL 2.5 OHM 20% 10A 30.5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Current Limiting Diodes Current Limiting Diodes
Product Number ST2R510B-ND 1301640-ST2R510B ST2R510B
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data