"Inrush Current Limiter 2 Ohms ±20% 18A 1.201"" (30.50mm)"
Win Source Part Number: 1301641-ST2R018B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 1.201" (30.50mm)
R @ 25°C: 2 Ohms
Current - Steady State Max: 18 A
R @ Current: 30 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1048,ST2R018BRA,
ICL 2 OHM 20% 18A 30.5MM
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 615-1048-ND | 1301641-ST2R018B | ST2R018B |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |
| Life Cycle Stage | Removed; Obsolete |