Win Source Part Number: 1301638-ST20100B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.100" (2.54mm)
Diameter: 0.370" (9.40mm)
R @ 25°C: 200 Ohms
Current - Steady State Max: 100 mA
R @ Current: 6.3 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST20100B
"Inrush Current Limiter 200 Ohms ±20% 100mA 0.370"" (9.40mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1301638-ST20100B | ST20100B-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |