Win Source Part Number: 1301639-ST20002B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 0.500" (12.70mm)
R @ 25°C: 20 Ohms
Current - Steady State Max: 1.75 A
R @ Current: 600 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1099,-1024-ST200
"Inrush Current Limiter 20 Ohms ±20% 1.75A 0.500"" (12.70mm)"
ICL 20 OHM 20% 1.75A 12.7MM
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1301639-ST20002B | 615-1099-ND | ST20002B |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |
| Life Cycle Stage | Removed; Obsolete |