Win Source Part Number: 1301642-ST16002D
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.300" (7.62mm)
Diameter: 0.600" (15.24mm)
R @ 25°C: 16 Ohms
Current - Steady State Max: 2 A
R @ Current: 470 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST16002D
"Inrush Current Limiter 16 Ohms ±20% 2A 0.600"" (15.24mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1301642-ST16002D | ST16002D-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |