"Inrush Current Limiter 15 Ohms ±20% 4A 0.770"" (19.56mm)"
Win Source Part Number: 1301643-ST15004C
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.300" (7.62mm)
Diameter: 0.770" (19.56mm)
R @ 25°C: 15 Ohms
Current - Steady State Max: 4 A
R @ Current: 250 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST15004C
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | ST15004C-ND | 1301643-ST15004C |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |