Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125707-SS14D0839VG5
Number of Positions: 4
Contact Resistance: 30 mΩ
Contact Current Rating: 300 mA
Height: 9.7 mm
Categories: Slide Switches
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 30 V
Throw Configuration: SP4T
Max Operating Temperature: 70 °C
Life (Cycles): 10 kcycles
Slide Switches .3A 30VDC SP4T TH Vert Unsealed
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 1125707-SS14D0839VG5PA | SS14D0839VG5PA |
| Product Name | Slide Switches - SS14D0839VG5PA | Slide Switches |