Win Source Part Number: 1232961-SS-44D04-G 4
Category: Switches>Slide Switches
Series: SS, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 110
Circuit: 4P4T
Contact Timing: Not Specified
Switch Function: On-On-On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200/300/400gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SS44D04G4,CKN10389,S
Base Product Number: SS44D
Slide Switch 4P4T Through Hole
SLIDE SWITCH, 4P4T, 0.3A, 30V, TH ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1232961-SS-44D04-G 4 | CKN10389-ND | 69AH2660 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, 4P4T, 0.3A, 30V, Th Rohs Compliant C&k Components |
| Terminal Type | Straight PC Pins | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ||
| Pole & Throw Specifications | 4P4T |