C&K Components Switches - Slide Switches SS-24E06-TG 5 (P)

Description
Win Source Part Number: 1232958-SS-24E06-TG 5 (P) Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SS24E06TG5P,SS24E06T G5(P),SS-24E06-TG5P, *SS-24E06-TG 5 (P),SS-24E06-TG5(P), CKN10394 Base Product Number: SS24E
Request a Quote Datasheet
Description
Win Source Part Number: 1232958-SS-24E06-TG 5 (P) Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SS24E06TG5P,SS24E06T G5(P),SS-24E06-TG5P, *SS-24E06-TG 5 (P),SS-24E06-TG5(P), CKN10394 Base Product Number: SS24E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1232958-SS-24E06-TG 5 (P)
Switches - Slide Switches 1232958-SS-24E06-TG 5 (P)
Win Source Part Number: 1232958-SS-24E06-TG 5 (P) Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SS24E06TG5P,SS24E06T G5(P),SS-24E06-TG5P, *SS-24E06-TG 5 (P),SS-24E06-TG5(P), CKN10394 Base Product Number: SS24E

Win Source Part Number: 1232958-SS-24E06-TG 5 (P)
Category: Switches>Slide Switches
Series: SS, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DP4T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.50mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SS24E06TG5P,SS24E06TG5(P),SS-24E06-TG5P,*SS-24E06-TG 5 (P),SS-24E06-TG5(P),CKN10394
Base Product Number: SS24E

Buy Now Datasheet
Slide C&k Components - 52AH2493 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
52AH2493
Slide C&k Components 52AH2493
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number 1232958-SS-24E06-TG 5 (P) 52AH2493
Product Name Switches - Slide Switches Slide C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN23ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details