C&K Components Switches - Slide Switches SS-23E06-G 5

Description
Win Source Part Number: 1232959-SS-23E06-G 5 Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 200/250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *SS-23E06-G 5,HASS0361,SS23E06G5 ,CKN10396,SS-23E06-G 5 Base Product Number: SS-23E
Request a Quote Datasheet
Description
Win Source Part Number: 1232959-SS-23E06-G 5 Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 200/250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *SS-23E06-G 5,HASS0361,SS23E06G5 ,CKN10396,SS-23E06-G 5 Base Product Number: SS-23E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1232959-SS-23E06-G 5
Switches - Slide Switches 1232959-SS-23E06-G 5
Win Source Part Number: 1232959-SS-23E06-G 5 Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.50mm Electrical Life: 10,000 Cycles Operating Force: 200/250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *SS-23E06-G 5,HASS0361,SS23E06G5 ,CKN10396,SS-23E06-G 5 Base Product Number: SS-23E

Win Source Part Number: 1232959-SS-23E06-G 5
Category: Switches>Slide Switches
Series: SS, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.50mm
Electrical Life: 10,000 Cycles
Operating Force: 200/250gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *SS-23E06-G 5,HASS0361,SS23E06G5,CKN10396,SS-23E06-G5
Base Product Number: SS-23E

Buy Now Datasheet
Slide Switches - CKN10396-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10396-ND
Slide Switches CKN10396-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Slide Switches Slide Switches
Product Number 1232959-SS-23E06-G 5 CKN10396-ND
Product Name Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Pole & Throw Specifications DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details