C&K Components Slide Switches SS-23D28-G 5 NS

Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 108-SS-23D28-G5NS-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
108-SS-23D28-G5NS-ND
Slide Switches 108-SS-23D28-G5NS-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1232960-SS-23D28-G 5 NS
Switches - Slide Switches 1232960-SS-23D28-G 5 NS
Win Source Part Number: 1232960-SS-23D28-G 5 NS Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 290 Circuit: DP3T Contact Timing: Non-Shorting (BBM) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200/300gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *SS-23D28-G 5 NS,CKN10370,SS23D28G 5NS,SS-23D28-G5NS Base Product Number: SS23D

Win Source Part Number: 1232960-SS-23D28-G 5 NS
Category: Switches>Slide Switches
Series: SS, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 290
Circuit: DP3T
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200/300gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *SS-23D28-G 5 NS,CKN10370,SS23D28G5NS,SS-23D28-G5NS
Base Product Number: SS23D

Buy Now Datasheet
Slide C&k Components - 35AH6927 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH6927
Slide C&k Components 35AH6927
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 108-SS-23D28-G5NS-ND 1232960-SS-23D28-G 5 NS 35AH6927
Product Name Slide Switches Switches - Slide Switches Slide C&k Components
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Pole & Throw Specifications DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switches - 429498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details