C&K Components Slide Switches SS-22D0205-G 2

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10373-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10373-ND
Slide Switches CKN10373-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1232957-SS-22D0205-G 2
Switches - Slide Switches 1232957-SS-22D0205-G 2
Win Source Part Number: 1232957-SS-22D0205-G 2 Category: Switches>Slide Switches Series: SS, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 500 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *SS-22D0205-G 2,SS22D0205G2,SS-22D 0205-G2,CKN10373 Base Product Number: SS22D

Win Source Part Number: 1232957-SS-22D0205-G 2
Category: Switches>Slide Switches
Series: SS, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6 V
Standard Package: 500
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *SS-22D0205-G 2,SS22D0205G2,SS-22D0205-G2,CKN10373
Base Product Number: SS22D

Buy Now Datasheet
Slide C&k Components - 35AH6777 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH6777
Slide C&k Components 35AH6777
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number CKN10373-ND 1232957-SS-22D0205-G 2 35AH6777
Product Name Slide Switches Switches - Slide Switches Slide C&k Components
Terminal Type Straight PC Pins
Operating Temp -4 to 176 F (-20 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825264-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 7347286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details