Slide Switch SP3T Through Hole
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 108-SS-13D01-G5-ND | 35AH6749 |
| Product Name | Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | |
| Pole & Throw Specifications | SP3T |