Littelfuse, Inc. Scr 600V 12A To252 / Tr Littelfuse SRR6012D1TP

Description
SCR 600V 12A TO252 / TR
Description
SCR 600V 12A TO252 / TR

Suppliers

Company
Product
Description
Supplier Links
Scr 600V 12A To252 / Tr Littelfuse - 34AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Scr 600V 12A To252 / Tr Littelfuse
34AC6213
Scr 600V 12A To252 / Tr Littelfuse 34AC6213
SCR 600V 12A TO252 / TR

SCR 600V 12A TO252 / TR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC6213
Product Name Scr 600V 12A To252 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD202-B1-CSP01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 1621435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers