SRJ6018DRP -- SCR 600V 18A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 18A To252 / Tr Littelfuse
SRJ6018DRP
Description
SCR 600V 18A TO252 / TR
Description
SCR 600V 18A TO252 / TR
Suppliers
Scr 600V 18A To252 / Tr Littelfuse
34AC6210
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6210 |
|
Product Name
|
Scr 600V 18A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Metal Oxide Varistor (MOV)
Standards and Certifications
RoHS
Supply Voltage (VS)
45 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
Wired
View Details