SRJ6014D1RP -- SCR 600V 14A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 14A To252 / Tr Littelfuse
SRJ6014D1RP
Description
SCR 600V 14A TO252 / TR
Description
SCR 600V 14A TO252 / TR
Suppliers
Scr 600V 14A To252 / Tr Littelfuse
34AC6209
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6209 |
|
Product Name
|
Scr 600V 14A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details