The SPLV2.8 was designed to protect low voltage, CMOS devices from ESD and lightning induced transients.There is a compensating diode in parallel with the low voltage TVS to protect one unidirectional line or a high speed data pair when two devices are paired together.These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per the IEC61000-4-2 standard and each structure can safely dissipate up to 24A (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, 30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 24A (8/20μs) Low capacitance of 3.8pF per line (Pin 2 to 1) Low leakage current of 1μA (MAX) at 2.8V Small SOT23-3 package saves board space
2.8V Bidirectional TVS Diode, 600W, SOT-23, SMD Product overview: SPLV2.8HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 2.8V, 600W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 2.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPLV2.8HTG can be used for catalog matching and distributor lookup.
TVS DIODE 2.8VWM 15VC SOT23-3
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPLV2.8HTG | 144-SPLV2.8HTG | SPLV2.8HTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPLV2.8 - SPLV2.8HTG | SMD 2.8V 600W SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | RoHS | |
| VR | 2.8 volts | ||
| CT | 2 pF | ||
| Configuration | Single |