The SPLV2.8-4BTG is an 8-pin SOIC-8 packaged TVS diode array designed to protect low-voltage CMOS devices from ESD and lightning-induced transients. It features a low capacitance of 2.0 to 2.5 pF per line and a maximum reverse leakage current of 1 µA at 2.8 V. The device withstands ESD events up to ±30 kV (contact and air discharge) per IEC61000-4-2 and can dissipate 40 A peak pulse current (8/20 µs) per IEC61000-4-5 with a clamping voltage of 7.0 to 15.0 V depending on current. Operating temperature range is from -40 °C to 85 °C. The package complies with JEDEC MS-012 and has a matte tin finish.
The SPLV2.8-4 was designed to protect low voltage, CMOS devices from ESD and lightning induced transients.There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected.These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC61000-4-2 standard and each structure can safely dissipate up to 24A (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 24A (8/20μs) Low capacitance of 3.8pF per line Low leakage current of 1μA (MAX) at 2.8V SOIC-8 pin configuration allows for simple flow-through layout
TVS Diode, 2.8V, 400W, Unidirectional, 4-Ch, SOIC, SMT Product overview: SPLV2.8-4BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.8V, 400W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.8V, 400W, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPLV2.8-4BTG can be used for catalog matching and distributor lookup.
TVS DIODE 2.8VWM 15VC 8-SOIC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPLV2.8-4BTG | 144-SPLV2.8-4BTG | SPLV2.8-4BTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: SPLV2.8_4 - SPLV2.8-4BTG | 2.8V 400W SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | RoHS | |
| CT | 2 pF | ||
| Configuration | Single | ||
| Package | Tape and Reel | 8-SOIC |